The J115F1 series is a general-purpose relay with a 50A contact rating, SPDT (1C) contact arrangement, and a 1.5W coil. It is available in a non-sealed, no-cover configuration with a 9VDC coil. The relay measures 31.7 x 26.9 x 20.3 mm and is rated for operation from -55°C to +125°C with F-class coil insulation. It offers 4000V RMS dielectric strength between coil and contact, a contact resistance under 30 milliohms, and uses AgSnO₂ contact material. Maximum switching voltage is 277VAC and 110VDC, with a switching current of 50A. Mechanical life is 10 million cycles, and electrical life at rated load is 100,000 cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CHN9VDCN61.5 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |