The J115F1 series is a general purpose relay with a 50A contact rating, SPDT contact arrangement, and a 1.5W coil operating at 5VDC. It features no cover, is process sealed, uses AgSnO2 contact material, and has a mechanical life of 10 million cycles. The relay measures 31.7 x 26.9 x 20.3 mm, weighs 27g without a cover, and operates from -55°C to +125°C with F-class coil insulation. It has a contact resistance under 30 milliohms, maximum switching voltage of 277VAC and 110VDC, and delivers 15ms operate and 10ms release times. The relay meets UL and TÜV contact ratings for resistive loads and has dielectric strength of 2500V rms between coil and contact.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CHN5VDCN61.5 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |