The J115F1 series is a general purpose relay with a SPDT contact configuration (1C), rated for 50A at 240VAC resistive load and 12000VA switching capacity. It has a 5VDC coil with 6.5Ω resistance, consuming 0.9W, with a pick-up voltage of 3.75VDC and release voltage of 0.5VDC. Operating time is 15ms, release time is 10ms. The relay features a standard profile without a cover, is sealed, and meets F class insulation. Contact material is AgSnO₂. Physical dimensions are 31.7 x 26.9 x 20.3 mm, weight is 27g without cover. It supports operating temperatures from -55°C to +125°C, with 200m/s⁻² shock resistance and 1.50mm vibration resistance at 10-40Hz. Maximum switching voltage is 277VAC and 110VDC. Electrical life is 100k cycles at rated load. Insulation resistance is 100MΩ min at 500VDC. Dielectric strength is 2500Vrms coil to contact. Terminal strength is 10N.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CHN5VDCN6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |