The J115F1 series is a general-purpose relay with a SPDT contact arrangement, rated for 50A at 240VAC resistive load and 110VDC, featuring a .9W coil for 24VDC operation. It has a compact footprint of 31.7 x 26.9 x 20.3 mm, weighs 30g, and uses AgSnO2 contact material. The relay operates from -55°C to +125°C, has a mechanical life of 10M cycles, and meets a dielectric strength of 2500V rms between coil and contact. It is available with a no-cover (N) profile and standard sealing (S), and has an operate time of 15ms and release time of 10ms.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CHN24VDCN6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |