The J115F1 series is a general purpose relay with a SPDT contact arrangement, rated for 50A at 277VAC and 110VDC, featuring AgSnO2In2O3 contact material and a 2.7VA AC coil. It has a through-hole mounting style with PC pins, measures 31.7 x 26.9 x 20.3 mm, and weighs 27g without a cover. The relay operates from -55°C to +125°C with F-class insulation, supports 10M mechanical cycles and 100K electrical cycles at rated load, and provides 4000V rms coil-to-contact dielectric strength with the H option. The unit is sealed for standard profile variants and has a 15ms operate time and 10ms release time.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CHN220VACN6U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |