The J115F1 series is a general purpose relay with a 50A contact rating, SPDT (1C) contact form, and a sealed, standard profile variant. It measures 31.7 x 26.9 x 20.3 mm and weighs 30 g. The relay operates on 120VAC coil voltage with a coil power of 2.7VA, operates in 15 ms, and releases in 10 ms. The contact material is AgSnO₂, rated for 277VAC and 110VDC switching voltage, with a maximum switching power of 12000VA. It meets F-class insulation and operates from -55°C to +125°C. The relay is rated for 100K electrical cycles at full load and has a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CHN120VACN6 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |