The J115F1 series is a general purpose relay with a 50A contact rating, SPDT contact arrangement, and a sealed standard profile. It measures 31.7 x 26.9 x 20.3 mm and weighs 30 g. The relay operates with a 9VDC coil, consuming 1.5W, with a pick-up voltage of 6.75 VDC and a release voltage of 0.9 VDC. It has an operate time of 15 ms and a release time of 10 ms. The contact material is AgSnO₂, and it is rated for switching up to 240 VAC and 110 VDC. The operating and storage temperature range is -55°C to +125°C and -55°C to +155°C respectively, with F class coil insulation. It complies with UL and TÜV standards for contact ratings and has a dielectric strength of 2500 V rms between coil and contact. Mechanical life is 10 million cycles, and electrical life is 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH9VDCS61.5 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |