The J115F1 series is a general-purpose relay with a 50A contact rating, SPDT (1C) contact arrangement, and a 9VDC coil. It features a sealed design, F-class coil insulation, and operates from -55°C to +125°C. The relay has a physical size of 31.7 x 26.9 x 20.3 mm and weighs 30g. It supports a maximum switching voltage of 277VAC and 110VDC, with a coil power consumption of 0.9W. Contact material is AgSnO2In2O3, and it meets UL and TÜV contact ratings for resistive loads. Mechanical life is rated at 10 million cycles, with an electrical life of 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH9VDCS6.9U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |