The J115F1 series is a general-purpose relay with a SPDT contact arrangement (1C), rated for 50A at 240VAC resistive load and 12000VA maximum switching power. It features a 9VDC coil with 0.9W power consumption, operate time of 15ms, and release time of 10ms. The relay has a sealed design, F-class insulation, and operates from -55°C to +125°C. Its dimensions are 31.7 x 26.9 x 20.3 mm, and it weighs 30g. Contact material is AgSnO₂, with contact resistance less than 30 milliohms. The relay meets UL and TÜV contact ratings, supports up to 277VAC and 110VDC switching voltage, and has a mechanical life of 10 million cycles. The part number J115F11CH9VDCS6.9 corresponds to the 9VDC, sealed, standard dielectric strength variant of this series.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH9VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |