The J115F1 series is a general-purpose relay with a SPDT contact arrangement, rated for 50A at 240VAC resistive load and 12000VA switching capacity. It features a 1.5W coil operating at 5VDC with a pick-up voltage of 3.75VDC and release voltage of 0.5VDC, operating in 15ms and releasing in 10ms. The relay is sealed, has contact material of AgSnO₂, and is mounted with PC pins. Dimensions are 31.7 x 26.9 x 20.3 mm, with an operating temperature range of -55°C to +125°C and a weight of 30g. It meets UL and TÜV contact ratings, has a dielectric strength of 2500Vrms between coil and contacts, and supports 100K electrical cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH5VDCSH1.5 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |