The J115F1 series is a general-purpose relay with a 50A contact rating, available in SPST NO, SPST NC, or SPDT contact configurations. The J115F11CH5VDCSH.9 variant features a SPDT contact arrangement, a 5VDC coil rated at 0.9W, standard dielectric strength, and is sealed. It measures 31.7 x 26.9 x 20.3 mm, has an operating temperature range of -55°C to +125°C, and meets F-class insulation. Contacts are rated for 1200W resistive load at 277VAC and 50A switching current. The relay has a contact resistance of less than 30 milliohms, uses AgSnO₂ contact material, and is rated for 100K electrical cycles at rated load. Mechanical life is 10 million cycles. Operate and release times are 15ms and 10ms respectively, with a pick-up voltage of 3.75VDC and release voltage of 0.5VDC.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH5VDCSH.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |