The J115F1 series is a general purpose relay with a SPDT contact configuration, rated for 50A at 240VAC resistive load and 12000VA maximum switching power. It features a 0.9W coil for 5VDC operation, with operate and release times of 15ms and 10ms respectively. The relay has a sealed standard profile, F-class insulation, and is mounted with PC pins. Its dimensions are 31.7 x 26.9 x 20.3 mm, with a weight of 30g. Contact material is AgSnO2, and it operates from -55°C to +125°C. The part meets UL and TÜV contact ratings and has a dielectric strength of 2500V rms between coil and contact. Mechanical life is 10M cycles, and electrical life at rated load is 100K cycles.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH5VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |