CIT Relay & Switch General Purpose Relays J115F11CH48VDCSH.9U

Description
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1 series is a general-purpose relay with a SPDT contact configuration (1C), rated for 50A at 240VAC resistive load and 110VDC switching voltage. It has a 48VDC coil with 0.9W power consumption, operate time of 15ms, and release time of 10ms. The relay is sealed, features AgSnO2In2O3 contacts, and meets F-class insulation standards. It measures 31.7 x 26.9 x 20.3 mm and weighs 30g. Operating temperature ranges from -55°C to +125°C, with shock resistance up to 200m/s² and vibration resistance up to 1.50mm amplitude at 10-40Hz.

Datasheet Summary
Powered by GS/AI

The J115F1 series is a general-purpose relay with a SPDT contact configuration (1C), rated for 50A at 240VAC resistive load and 110VDC switching voltage. It has a 48VDC coil with 0.9W power consumption, operate time of 15ms, and release time of 10ms. The relay is sealed, features AgSnO2In2O3 contacts, and meets F-class insulation standards. It measures 31.7 x 26.9 x 20.3 mm and weighs 30g. Operating temperature ranges from -55°C to +125°C, with shock resistance up to 200m/s² and vibration resistance up to 1.50mm amplitude at 10-40Hz.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F11CH48VDCSH.9U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11CH48VDCSH.9U
General Purpose Relays 1204-J115F11CH48VDCSH.9U
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F11CH48VDCSH.9U
Product Name General Purpose Relays
Relay Type General; Machine Control (Heavy Duty) Relay
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA12.2424C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers