The J115F1 series is a general-purpose relay with a 50A contact rating for SPDT (1C) configuration, designed for heavy-duty switching applications. It features a 48VDC coil with 0.9W power consumption, 36VDC maximum pick-up voltage, and 4.8VDC minimum release voltage, with an operate time of 15ms and release time of 10ms. The relay has AgSnO2 contacts, a 100K cycle electrical life at rated load, and operates from -55°C to +125°C with F-class insulation. It measures 31.7 × 26.9 × 20.3 mm and is sealed with a standard profile. Maximum switching voltage is 277VAC and 110VDC, with a dielectric strength of 2500Vrms between coil and contacts.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH48VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |