The J115F1 series is a general purpose relay with a SPDT contact arrangement, rated for 50A at 277VAC resistive load, and operates with a 277VAC coil. It features a sealed design, F-class coil insulation, and a physical size of 31.7 x 26.9 x 20.3 mm. The relay has a contact resistance of less than 30 milliohms, operates in 15 ms, and releases in 10 ms. It supports an operating temperature range of -55°C to +125°C, complies with a mechanical life of 10M cycles, and uses AgSnO₂ contacts. The dielectric strength is 2500V rms between coil and contact at sea level.
Mounting Type: Through Hole, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207 VAC, Must Release Voltage: 83.1 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH277VACSH |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |