The J115F1 series is a general purpose relay with a 50A contact rating, SPDT contact arrangement, and a 24VDC coil. It has a sealed standard profile, F-class coil insulation, and AgSnO2In2O3 contact material. The relay measures 31.7 x 26.9 x 20.3 mm, weighs 30g, and operates from -55°C to +125°C. It supports a maximum switching voltage of 277VAC and 110VDC, with a coil power of 0.9W, operate time of 15ms, and release time of 10ms. The relay meets UL and TÜV contact ratings for resistive loads and has dielectric strength of 2500V rms between coil and contacts at sea level.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH24VDCSH.9U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |