The J115F1 series is a general purpose relay with a SPDT contact configuration (1C), rated for 50A at 240VAC resistive load and 12000VA maximum switching power, featuring AgSnO₂ contact material. It has a 24VDC coil with 0.9W power consumption, operate time of 15ms, and release time of 10ms. The relay is sealed, F-class insulated, and mounted via PC pins. Physical dimensions are 31.7 x 26.9 x 20.3 mm with a weight of 30g. It operates from -55°C to +125°C, withstands 200m/s₂ shock and 1.50mm vibration at 10-40Hz, and meets dielectric strength ratings of 4000V rms coil-to-contact and 1500V rms contact-to-contact.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH24VDCSH.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |