The J115F1 series is a general-purpose relay with a 50A contact rating, SPDT contact form (1C), and a 240VAC coil voltage option. It has a sealed, standard profile with a PC pin termination style, F class coil insulation, and operates from -55°C to +125°C. The relay measures 31.7 x 26.9 x 20.3 mm and weighs 30g. Contact material is AgSnO₂, with a maximum switching voltage of 277VAC and 110VDC. The coil consumes 2.7VA, with a operate time of 15ms and release time of 10ms. It meets UL and TÜV contact ratings for resistive loads, and has a dielectric strength of 2500Vrms between coil and contacts. Mechanical life is rated at 10M cycles, with 100K electrical cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH240VACS6 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |