CIT Relay & Switch General Purpose Relays J115F11C9VDCS.9U

Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1 is a general purpose relay with a SPDT (1C) contact arrangement, designed for switching applications requiring high contact load and mechanical durability. It is available in a sealed configuration with PC pins and measures 31.7 x 26.9 x 20.3 mm. The relay operates on a 9VDC coil with a power consumption of 0.9 W, has a pick-up voltage of 6.75 VDC, and a release voltage of 0.9 VDC. Contact ratings include 40A at 240VAC resistive and 14VDC, with a maximum switching voltage of 277VAC and 110VDC. The contact material is AgSnO2In2O3, and the relay is UL F class rated with UL/CUL and TÜV certification. It has an operating temperature range of -55°C to +125°C, a mechanical life of 10 million cycles, and a minimum insulation resistance of 1000 MΩ at 500VDC.

Datasheet Summary
Powered by GS/AI

The J115F1 is a general purpose relay with a SPDT (1C) contact arrangement, designed for switching applications requiring high contact load and mechanical durability. It is available in a sealed configuration with PC pins and measures 31.7 x 26.9 x 20.3 mm. The relay operates on a 9VDC coil with a power consumption of 0.9 W, has a pick-up voltage of 6.75 VDC, and a release voltage of 0.9 VDC. Contact ratings include 40A at 240VAC resistive and 14VDC, with a maximum switching voltage of 277VAC and 110VDC. The contact material is AgSnO2In2O3, and the relay is UL F class rated with UL/CUL and TÜV certification. It has an operating temperature range of -55°C to +125°C, a mechanical life of 10 million cycles, and a minimum insulation resistance of 1000 MΩ at 500VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F11C9VDCS.9U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11C9VDCS.9U
General Purpose Relays 1204-J115F11C9VDCS.9U
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F11C9VDCS.9U
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.2424N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 288-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Industrial Relay - 700-CF040P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details