The J115F1 is a general purpose relay with a SPDT (1C) contact arrangement, rated for 40A switching current and 277VAC maximum switching voltage. It is available in a sealed package with dimensions of 31.7 x 26.9 x 20.3 mm and weighs 30g. The relay features a 5VDC coil with a 0.9W power consumption, 3.75VDC minimum pick-up voltage, and 0.5VDC release voltage. It operates in temperatures from -55°C to +125°C, meets UL F class and TÜV certifications, and has a contact resistance of less than 30 milliohms with AgSnO2 contact material. The part includes Pin 6 removed and is rated for 100K electrical cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11C5VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |