The J115F1 is a general purpose relay with a SPDT (1C) contact arrangement, designed for applications requiring heavy load switching. It has a sealed package measuring 31.7 x 26.9 x 20.3 mm and weighs 30g. The relay supports a maximum switching current of 40A, with contact ratings of 40A at 240VAC and 30A at 277VAC resistive. The 5VDC coil operates at 0.9W with a pull-in voltage of 3.75VDC and a release voltage of 0.5VDC. It features an AgSnO2In2O3 contact material, an operating temperature range of -55°C to +125°C, and meets UL F class, TÜV, and CUL certifications. The relay has an electrical life of 100K cycles at rated load and mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11C5VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |