The J115F1 is a general purpose relay with a SPDT (1C) contact arrangement, rated for 40A switching current and 110VDC maximum switching voltage. It has a 48VDC coil with 0.6W power consumption, 15ms operate time, and 10ms release time. The relay is sealed, uses AgSnO₂In₂O₃ contact material, and operates from -55°C to +125°C. Its physical dimensions are 31.7 x 26.9 x 20.3 mm, and it weighs 30g. The relay is UL F class rated, with UL/CUL and TÜV certifications, and meets a dielectric strength of 4000V rms between coil and contact. Mechanical life is rated at 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11C48VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |