CIT Relay & Switch General Purpose Relays J115F11C24VDCSH.6U

Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1 is a general purpose relay with a SPDT contact arrangement, designed for switching loads up to 40A at 277VAC or 110VDC. It has a sealed enclosure, high dielectric strength due to pin 6 removal, and uses AgSnO2In2O3 contact material. The relay is rated for 0.6W coil power at 24VDC with a pick-up voltage of 18VDC and release voltage of 2.4VDC. Its dimensions are 31.7 x 26.9 x 20.3 mm, and it operates from -55°C to +125°C. The unit meets UL F class, UL/CUL, and TÜV certifications with an insulation resistance of 1000MΩ minimum and dielectric strength of 4000Vrms between coil and contact.

Datasheet Summary
Powered by GS/AI

The J115F1 is a general purpose relay with a SPDT contact arrangement, designed for switching loads up to 40A at 277VAC or 110VDC. It has a sealed enclosure, high dielectric strength due to pin 6 removal, and uses AgSnO2In2O3 contact material. The relay is rated for 0.6W coil power at 24VDC with a pick-up voltage of 18VDC and release voltage of 2.4VDC. Its dimensions are 31.7 x 26.9 x 20.3 mm, and it operates from -55°C to +125°C. The unit meets UL F class, UL/CUL, and TÜV certifications with an insulation resistance of 1000MΩ minimum and dielectric strength of 4000Vrms between coil and contact.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F11C24VDCSH.6U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11C24VDCSH.6U
General Purpose Relays 1204-J115F11C24VDCSH.6U
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F11C24VDCSH.6U
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Type 20.28 - Modular step relay 16A - 202890240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
2 suppliers
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details