The J115F1 is a general purpose relay with a SPDT contact arrangement, rated for a maximum switching current of 40A and switching voltage of 277VAC or 110VDC. It has a 24VDC coil with a power consumption of 0.9W, a pick-up voltage of 18VDC, and a release voltage of 2.4VDC. The relay is sealed, has pin 6 removed, and uses AgSnO2In2O3 contact material. It measures 31.7 x 26.9 x 20.3 mm, operates from -55°C to +125°C, and meets UL F class, UL/CUL, and TÜV certifications with a dielectric strength of 2500V rms between coil and contact when pin 6 is removed.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11C24VDCS6.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |