The J115F1 is a general-purpose relay with a SPDT contact arrangement, configured for 24VAC coil operation, sealed, with AgSnO2In2O3 contact material. It measures 31.7 x 26.9 x 20.3 mm and is designed for through-hole mounting. The relay supports a maximum switching current of 40A, switching voltage of 277VAC and 110VDC, and switching power of 9600VA and 1120W. It is rated for 100K electrical cycles at rated load and 10M mechanical cycles. The coil operates at 2VA power, with a pick-up voltage of 18VAC and release voltage of 7.2VAC. Operating temperature ranges from -55°C to +125°C. The relay meets UL F class, UL/CUL, and TÜV certification standards.
Mounting Type: Through Hole, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11C24VACS6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |