The J115F1 is a general purpose relay with a SPDT (1C) contact arrangement, designed for switching applications up to 40A at 277VAC or 110VDC. It features a sealed enclosure, a 12VDC coil with 0.9W power consumption, and AgSnO₂In₂O₃ contact material. The relay measures 31.7 x 26.9 x 20.3 mm and is mounted via PC pins. It has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Operating temperature ranges from -55°C to +125°C. Pin 6 is removed, and it is UL, CUL, and TÜV certified with F-class coil insulation.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11C12VDCS6.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |