The J115F1 relay is a general-purpose electromechanical relay with a SPDT contact arrangement (1C), rated for 40A switching current and 277VAC maximum switching voltage, designed for high-load applications with AgSnO2In2O3 contact material. It operates on 12VDC with a coil power consumption of 0.9W, has a coil pick-up voltage of 9VDC, and a release voltage of 1.2VDC. The relay is sealed, features a through-hole PC pin termination, and operates from -55°C to +125°C. Physical dimensions are 31.7 x 26.9 x 20.3 mm, and it weighs 30g. It is UL F-class rated, with dielectric strength of 4000V rms between coil and contact, and supports 100k electrical cycles under rated load. The relay meets UL/CUL and TÜV certification standards.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11C12VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |