The J115F1 is a general-purpose relay with a SPST N.C. contact arrangement (1B), sealed design, and a 9VDC coil rated at 0.6W. It measures 31.7 x 26.9 x 20.3 mm and weighs 30g. The relay supports a maximum switching current of 40A and a maximum switching voltage of 110VDC, with a contact rating of 30A at 240VAC and 14VDC. It is UL F class rated, with UL/CUL and TÜV certification, and operates from -55°C to +125°C. The contact material is AgSnO₂, with initial contact resistance below 30 milliohms. The coil pick-up voltage is 6.75VDC, release voltage is 0.9VDC, operate time is 15ms, and release time is 10ms.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B9VDCSH.6 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |