The J115F1 series is a general purpose relay with a sealed, through-hole mounting style, measuring 31.7 x 26.9 x 20.3 mm. It features a SPST NC (1B) contact arrangement, rated for 30A at 240VAC and 14VDC, with a maximum switching current of 40A and maximum switching voltage of 110VDC. The 9VDC coil operates at 0.9W, with a pick-up voltage of 6.75VDC and release voltage of 0.9VDC. It has an operate time of 15ms and release time of 10ms, and meets UL, CUL, and TÜV certifications with F-class insulation. The relay is rated for operation from -55°C to +125°C and has an electrical life of 100K cycles at rated load. Contact material is AgSnO₂, and pin 6 is removed.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B9VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |