The J115F1 series is a general purpose relay with a SPST NC contact arrangement, sealed construction, and a 9VDC coil. It measures 31.7 x 26.9 x 20.3 mm and weighs 30g. The relay is UL F class rated with UL/CUL and TÜV certification. It supports a contact rating of 30A at 240VAC and 14VDC, with a maximum switching power of 9600VA and 1120W. The coil consumes 0.9W, has a pickup voltage of 6.75VDC, and a release voltage of 0.9VDC. Operate and release times are 15ms and 10ms respectively. The contact material is AgSnO₂In₂O₃, and the operating temperature range is -55°C to +125°C.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B9VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |