The J115F1 series is a general purpose relay with a sealed package measuring 31.7 x 26.9 x 20.3 mm and a weight of 30g. It features a SPDT contact arrangement and is UL F class rated with UL/CUL and TÜV certification. The relay supports contact ratings up to 40A at 240VAC and 30A at 277VAC resistive, with maximum switching power of 9600VA and switching voltage of 277VAC or 110VDC. Coil options include 5VDC with a resistance of 42Ω, pick-up voltage of 3.75VDC, release voltage of 0.5VDC, and coil power consumption of 0.6W. It has an operating temperature range of -55°C to +125°C, insulation resistance of 1000MΩ, dielectric strength of 4000Vrms between coil and contact, and mechanical life of 10M cycles. Contact resistance is less than 30 milliohms initial, and contact material is AgSnO2 or AgSnO2In2O3. Vibration and shock resistance are specified at 1.50mm amplitude 10-40Hz and 200m/s² for 11ms respectively.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B5VDCS6.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |