The J115F1 series is a general purpose relay with a SPST NC (1B) contact arrangement, rated for 30A at 240VAC and 14VDC, with a maximum switching voltage of 110VDC and current of 40A. It has a coil voltage of 5VDC, coil power of 0.9W, operate time of 15ms, and release time of 10ms. The relay is sealed, features pin 6 removed, and uses AgSnO2 contact material. It measures 31.7 x 26.9 x 20.3 mm, weighs 30g, and operates from -55°C to +125°C. It is UL F class rated and certified by UL/CUL and TÜV, with a dielectric strength of 2500V rms min between coil and contact when pin 6 is removed.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B5VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |