The J115F1 series is a general purpose relay with a SPST NC (1B) contact arrangement, rated for 30A at 240VAC and 14VDC, with a maximum switching voltage of 110VDC and maximum switching current of 40A. It features a 5VDC coil with 42Ω resistance, 0.6W power consumption, 3.75VDC pick-up voltage, and 0.5VDC release voltage. Operate time is 15ms, release time is 10ms. The relay is sealed, has AgSnO₂In₂O₃ contact material, and operates from -55°C to +125°C. Dimensions are 31.7 x 26.9 x 20.3 mm, weight is 30g, and it is UL F class rated with UL/CUL and TÜV certification. The part includes Pin 6.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B5VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |