The J115F1 is a general purpose relay with a SPST N.C. contact arrangement (1B), sealed construction, and a 48VDC coil rated at 0.6W. It operates with a pick-up voltage of 36VDC and a release voltage of 4.8VDC, with an operate time of 15ms and a release time of 10ms. The relay handles a maximum switching current of 40A and a maximum switching voltage of 110VDC, with contact ratings of 30A at 240VAC resistive and 30A at 30VDC at 40°C. Contact material is AgSnO₂. It is rated UL F class, with dielectric strength of 4000V rms between coil and contacts, and operates within a temperature range of -55°C to +125°C. The package measures 31.7 x 26.9 x 20.3 mm and weighs 30g.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B48VDCS.6 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |