CIT Relay & Switch General Purpose Relays J115F11B24VDCSH.9

Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1 is a general purpose relay with a SPST NC contact arrangement, designed for switching resistive and inductive loads up to 40A at 277VAC or 110VDC. It features a 24VDC coil with 0.9W power consumption, operates with a pickup voltage of 18VDC and release voltage of 2.4VDC, and has an operate time of 15ms and release time of 10ms. The relay is sealed, has pin 6 removed, and meets UL F class and TÜV certifications. It measures 31.7 x 26.9 x 20.3 mm, weighs 30g, and operates from -55°C to +125°C. Contact material is AgSnO2, insulation resistance is 1000MΩ min, and dielectric strength is 2500Vrms min between coil and contact with pin 6 removed. Mechanical life is 10M cycles, and electrical life is 100K cycles at rated load.

Datasheet Summary
Powered by GS/AI

The J115F1 is a general purpose relay with a SPST NC contact arrangement, designed for switching resistive and inductive loads up to 40A at 277VAC or 110VDC. It features a 24VDC coil with 0.9W power consumption, operates with a pickup voltage of 18VDC and release voltage of 2.4VDC, and has an operate time of 15ms and release time of 10ms. The relay is sealed, has pin 6 removed, and meets UL F class and TÜV certifications. It measures 31.7 x 26.9 x 20.3 mm, weighs 30g, and operates from -55°C to +125°C. Contact material is AgSnO2, insulation resistance is 1000MΩ min, and dielectric strength is 2500Vrms min between coil and contact with pin 6 removed. Mechanical life is 10M cycles, and electrical life is 100K cycles at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F11B24VDCSH.9 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11B24VDCSH.9
General Purpose Relays 1204-J115F11B24VDCSH.9
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F11B24VDCSH.9
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products