The J115F1 series is a general purpose relay with SPST NC contact arrangement, sealed in a 31.7 x 26.9 x 20.3 mm package, weighing 30g. It is UL F class rated with UL/CUL and TÜV certification. The 24VDC coil consumes 0.6W, picks up at 18VDC, and releases at 2.4VDC, with operate and release times of 15ms and 10ms. Contact material is AgSnO2In2O3, rated for 30A at 240VAC and 14VDC, with a maximum switching voltage of 110VDC and power of 9600VA. Mechanical life is 10 million cycles, electrical life 100,000 cycles at rated load. Operating temperature is -55°C to +125°C. Pin 6 is removed with high dielectric strength. Insulation resistance is 1000MΩ min at 500VDC, and coil-to-contact dielectric strength is 4000Vrms.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B24VDCSH.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |