The J115F1 series is a general purpose relay with a SPST N.C. contact arrangement (1B), sealed construction, and a 12VDC coil rated at 0.9W. It measures 31.7 x 26.9 x 20.3 mm and has a contact rating of 30A at 240VAC and 14VDC, with a maximum switching voltage of 110VDC and current of 40A. The relay meets UL F class and TÜV certifications, has an insulation resistance of 1000MΩ min at 500VDC, and operates from -55°C to +125°C. Pin 6 is removed and high dielectric strength is enabled. Contact material is AgSnO₂.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B12VDCSH.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |