The J115F1 is a general-purpose relay with a SPST N.C. contact arrangement, designed for switching resistive and inductive loads up to 40A at 277VAC or 110VDC. It features a 12VDC coil with a power consumption of 0.9W, a pick-up voltage of 9VDC, and a release voltage of 1.2VDC. The relay has an operating time of 15ms and a release time of 10ms, with an insulation resistance of 1000MΩ minimum and dielectric strength of 4000Vrms between coil and contact. It is sealed, rated for -55°C to +125°C operation, and uses AgSnO2In2O3 contact material. The unit measures 31.7 x 26.9 x 20.3 mm and weighs 30g. It is UL, CUL, and TÜV certified with F-class coil insulation.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B12VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |