The J115F1 series is a general purpose relay with a sealed package measuring 31.7 x 26.9 x 20.3 mm and a weight of 30g. It features a SPST N.C. contact arrangement (1B), a 12VDC coil, and a coil power of 0.9W. The relay supports a maximum switching current of 40A and a maximum switching voltage of 110VDC, with contact ratings of 30A at 240VAC and 30A at 30VDC. It is UL F class rated and meets UL/CUL and TÜV certifications. The operating temperature range is -55°C to +125°C, with an operate time of 15ms and a release time of 10ms. Contact material is AgSnO₂.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B12VDCS.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |