The J115F1 series is a general purpose relay with a 31.7 x 26.9 x 20.3 mm profile, weighing 30g, available in sealed or open frame configurations. It features a .6W 12VDC coil variant with a pick-up voltage of 9VDC and release voltage of 1.2VDC, operating from -55°C to +125°C. The relay meets UL F class and TÜV certifications, with contact arrangements including SPST N.C. (1B), rated for 30A at 277VAC resistive and 40A at 240VAC, and contact material AgSnO₂In₂O₃. Maximum switching power is 9600VA, with dielectric strength of 4000Vrms coil to contact (with pin 6 included) and mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B12VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |