CIT Relay & Switch General Purpose Relays J115F11B120VACS6U

Description
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1 series is a general purpose relay with a sealed or open frame design, measuring 31.7 x 26.9 x 20.3 mm and weighing 30g. It offers SPST NO (1A), SPST NC (1B), or SPDT (1C) contact configurations, with contact ratings up to 40A at 240VAC and 30A at 277VAC resistive loads. The 120VAC coil variant consumes 2VA, with pick-up and release voltages of 90VAC and 36VAC. Operate and release times are 15ms and 10ms. Certified UL F class by UL/CUL and TÜV, it supports switching up to 277VAC and 110VDC. Contact material is AgSnO2In2O3 for the U option. Operating temperature ranges from -55°C to +125°C. Mechanical life is 10M cycles, electrical life 100K cycles at rated load.

Datasheet Summary
Powered by GS/AI

The J115F1 series is a general purpose relay with a sealed or open frame design, measuring 31.7 x 26.9 x 20.3 mm and weighing 30g. It offers SPST NO (1A), SPST NC (1B), or SPDT (1C) contact configurations, with contact ratings up to 40A at 240VAC and 30A at 277VAC resistive loads. The 120VAC coil variant consumes 2VA, with pick-up and release voltages of 90VAC and 36VAC. Operate and release times are 15ms and 10ms. Certified UL F class by UL/CUL and TÜV, it supports switching up to 277VAC and 110VDC. Contact material is AgSnO2In2O3 for the U option. Operating temperature ranges from -55°C to +125°C. Mechanical life is 10M cycles, electrical life 100K cycles at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F11B120VACS6U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11B120VACS6U
General Purpose Relays 1204-J115F11B120VACS6U
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA

Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F11B120VACS6U
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA01.1222S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers