The J115F1 series is a sealed, general-purpose relay with a SPST N.C. contact arrangement (1B), rated for 30A at 277VAC and 14VDC, and capable of switching up to 40A. It has a coil voltage of 110VDC, operating at 0.9W with a pick-up voltage of 82.5VDC and release voltage of 11VDC. The relay operates in 15ms and releases in 10ms, with a dielectric strength of 4000V rms between coil and contacts when Pin 6 is removed. It meets UL F class, UL/CUL, and TÜV certifications, with an operating temperature range of -55°C to +125°C. The part is rated for 100K electrical cycles at rated load and 10M mechanical cycles. Dimensions are 31.7 x 26.9 x 20.3 mm, and it weighs 30g with a cover.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B110VDCSH.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |