The J115F1 series is a general purpose relay with a SPST N.C. contact arrangement (1B), rated for 30A at 277VAC and 14VDC, with a maximum switching current of 40A and maximum switching voltage of 110VDC. It has a sealed package, measures 31.7 x 26.9 x 20.3 mm, weighs 30g, and operates from -55°C to +125°C. The 110VDC coil consumes 0.9W, has a pick-up voltage of 82.5VDC, a release voltage of 11VDC, an operate time of 15ms, and a release time of 10ms. It meets UL, CUL, and TÜV certifications with F-class coil insulation and a dielectric strength of 2500Vrms between coil and contacts when pin 6 is removed. Contact resistance is under 30 milliohms, and the relay has a mechanical life of 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B110VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |