CIT Relay & Switch General Purpose Relays J115F11B110VDCS.6U

Description
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1 series is a sealed general-purpose relay with SPST NC (1B) contact configuration, rated for 30A at 277VAC and 110VDC, with a maximum switching power of 9600VA and 1120W. It features a 110VDC coil with 0.6W power consumption, operate time of 15ms, release time of 10ms, and operates from -55°C to +125°C. The relay has a PCB pin termination, AgSnO₂In₂O₃ contact material, and meets UL F-class and TÜV certifications. Its dimensions are 31.7 x 26.9 x 20.3 mm, and it weighs 30g. The design includes high dielectric isolation and resists shock up to 200m/s² and vibration at 1.50mm amplitude from 10 to 40Hz.

Datasheet Summary
Powered by GS/AI

The J115F1 series is a sealed general-purpose relay with SPST NC (1B) contact configuration, rated for 30A at 277VAC and 110VDC, with a maximum switching power of 9600VA and 1120W. It features a 110VDC coil with 0.6W power consumption, operate time of 15ms, release time of 10ms, and operates from -55°C to +125°C. The relay has a PCB pin termination, AgSnO₂In₂O₃ contact material, and meets UL F-class and TÜV certifications. Its dimensions are 31.7 x 26.9 x 20.3 mm, and it weighs 30g. The design includes high dielectric isolation and resists shock up to 200m/s² and vibration at 1.50mm amplitude from 10 to 40Hz.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F11B110VDCS.6U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11B110VDCS.6U
General Purpose Relays 1204-J115F11B110VDCS.6U
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W

Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F11B110VDCS.6U
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relays - 5502.2 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
20A-25A Miniature Power Relay - CHF/CHFN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details