The J115F1 series is a general-purpose relay with a 50A contact rating for SPST normally open configuration, designed for high shock and vibration resistance. It has a non-sealed, no-cover profile, operates on a 48VDC coil with 0.9W power consumption, and features AgSnO2 contact material. The relay measures 31.7 x 26.9 x 20.3 mm and is rated for operation from -55°C to +125°C. It meets UL and TÜV contact ratings for resistive loads at 240VAC and supports a maximum switching voltage of 277VAC and 110VDC. The coil operates with a pick-up voltage of 36VDC and release voltage of 4.8VDC, with an operate time of 15ms and release time of 10ms.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AHN48VDCNH.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |