The J115F1 is a general-purpose relay with a 50A SPST NO contact rating and a no-cover, non-sealed design. It measures 31.7 x 26.9 x 20.3 mm and weighs 27g without a cover. The 48VDC coil consumes 0.9W, has a pick-up voltage of 36VDC, and releases at 4.8VDC. Contact resistance is under 30 milliohms, with AgSnO₂ contacts supporting up to 277VAC or 110VDC switching. The relay achieves 100K electrical cycles at rated load and 10M mechanical cycles. Dielectric strength is 2500Vrms between coil and contacts, with 100MΩ insulation resistance. Operating temperature ranges from -55°C to +125°C with F-class insulation. Vibration resistance is 1.50mm double amplitude from 10 to 40Hz, and shock resistance is 200m/s² for 11ms.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AHN48VDCN6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |