The J115F1 series is a general purpose relay with a SPST NO contact arrangement (1A), rated for 50A at 277VAC resistive load, and features a 277VAC coil with 2.7VA power consumption. It has a non-sealed, no-cover profile (N), AgSnO2In2O3 contact material, and operates within a temperature range of -55°C to +125°C. The relay measures 31.7 x 26.9 x 20.3 mm and weighs 27g without a cover. It meets insulation resistance standards of 100MΩ min at 500VDC and dielectric strength of 2500Vrms min between coil and contact. Operate and release times are 15ms and 10ms respectively. The part number J115F11AHN277VACNHU corresponds to a variant within this series.
Mounting Type: Through Hole, Coil Voltage: 277VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207 VAC, Must Release Voltage: 83.1 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AHN277VACNHU |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |