J115F1 is a general-purpose relay with a SPST NO contact arrangement, rated for 50A at 277VAC resistive load, featuring a 24VAC coil and a sealed standard profile with AgSnO₂In₂O₃ contact material. It measures 31.7 × 26.9 × 20.3 mm and weighs 30g. The relay operates within -55°C to +125°C, complies with F Class insulation, and has a coil power of 2.7VA. It meets UL and TÜV contact ratings, with a dielectric strength of 2500V rms between coil and contacts, and supports 10M mechanical cycles and 100K electrical cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AHN24VACNHU |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |