The J115F1 series is a general purpose relay with a 50A contact rating, SPST normally open configuration, and a 240VAC coil voltage option. It features a sealed design, F-class coil insulation, and operates from -55°C to +125°C. The relay has a dimensions of 31.7 mm x 26.9 mm x 20.3 mm and weighs 30 g with a cover. Contact material is AgSnO₂In₂O₃, with a contact resistance of less than 30 milliohms initial, switching voltage up to 277VAC, and maximum switching power of 12000VA. Operate time is 15ms, release time is 10ms, and coil power is 2.7VA for AC coils. The relay meets UL and TÜV contact ratings with dielectric strength of 2500V rms min between coil and contact, and 1500V rms min between contacts. The variant with no cover is available but not sealed. Mechanical life is 10 million cycles, and electrical life at rated load is 100,000 cycles average.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AHN240VACN6U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |