The J115F1 series is a general-purpose relay with a 50A contact rating, SPST NO contact arrangement (1A), no cover (N), and a 220VAC coil. It measures 31.7 x 26.9 x 20.3 mm and has a PCB pin termination. The relay is sealed, operates at 2.7VA, and meets F-class insulation. It supports a maximum switching voltage of 277VAC and 110VDC, with an operate time of 15ms and release time of 10ms. The contact material is AgSnO₂, and the operating temperature range is -55°C to +125°C. Mechanical life is 10M cycles, and electrical life under rated load is 100K cycles.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AHN220VACNH |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |